ASUS logo

ASUS A52F-EX968D Intel® Pentium® P6200 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32520
Info modified on:
27 Jan 2025, 08:42:06
Short summary description ASUS A52F-EX968D Intel® Pentium® P6200 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Black, Silver:

ASUS A52F-EX968D, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS A52F-EX968D Intel® Pentium® P6200 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Black, Silver:

ASUS A52F-EX968D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.