ASUS N61VG-JX070V-BE, Intel® Core™2 Duo, 2.2 GHz, 40.6 cm (16"), 4 GB, 500 GB, Windows 7 Home Premium
ASUS N61VG-JX070V-BE. Processor family: Intel® Core™2 Duo, Processor: T6600, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows 7 Home Premium. Weight: 2.71 kg