ASUS logo

ASUS UL20A-2X007X Intel® Core™2 Duo SU7300 Laptop 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69944
Info modified on:
22 Jan 2025, 05:58:20
Short summary description ASUS UL20A-2X007X Intel® Core™2 Duo SU7300 Laptop 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional:

ASUS UL20A-2X007X, Intel® Core™2 Duo, 1.3 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS UL20A-2X007X Intel® Core™2 Duo SU7300 Laptop 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional:

ASUS UL20A-2X007X. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Weight: 1.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.