ASUS BR1402FGA-NT0546XA-P, Intel Core i3 N-series, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro Education
ASUS BR1402FGA-NT0546XA-P. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core i3 N-series, Processor: i3-N305. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: UFS. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Education. Product colour: Grey