ASUS Chromebook Flip CR1 CR1100FKA-BP0790, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
ASUS Chromebook Flip CR1 CR1100FKA-BP0790. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor: N4500, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey