ASUS logo

ASUSPRO P2520LA-XO0274H Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48799
Info modified on:
22 Jan 2025, 06:04:03
Short summary description ASUSPRO P2520LA-XO0274H Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUSPRO P2520LA-XO0274H, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUSPRO P2520LA-XO0274H Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUSPRO P2520LA-XO0274H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2.41 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.