ASUS U20A-2P054C, Intel® Core™2 Duo, 1.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB
ASUS U20A-2P054C. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 1.9 kg