ASUS NEXUS Player TV500I, WLAN, IEEE 802.11ac, 1024 MB, 8192 MB, DDR, Black
ASUS NEXUS Player TV500I. Signal source: WLAN. Networking standards: IEEE 802.11ac. Internal memory: 1024 MB, Flash memory: 8192 MB, Internal memory type: DDR. Product colour: Black, Audio output channels: 2.0 channels. Processor manufacturer: Intel, Processor frequency: 1.8 MHz