ASUS TUF Gaming F16 FX607JV-N3149, Intel® Core™ i7, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB, Grey
ASUS TUF Gaming F16 FX607JV-N3149. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-13650HX. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product colour: Grey. Weight: 2.27 kg