ASUS ROG Flow X13 GV301QH-K6022T, AMD Ryzen™ 9, 3 GHz, 34 cm (13.4"), 1920 x 1200 pixels, 16 GB, 1 TB
ASUS ROG Flow X13 GV301QH-K6022T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 9, Processor: 5900HS, Processor frequency: 3 GHz. Display diagonal: 34 cm (13.4"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black