ASUS logo

ASUS TUF Gaming FX505DV-AL072T AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22952
Info modified on:
08 Nov 2024, 04:48:05
Short summary description ASUS TUF Gaming FX505DV-AL072T AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FX505DV-AL072T, AMD Ryzen™ 7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description ASUS TUF Gaming FX505DV-AL072T AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FX505DV-AL072T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 3750H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.