ASUS ZenPad 8.0 Z380C-1B039A, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android, White
ASUS ZenPad 8.0 Z380C-1B039A. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor: x3-C3200. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: White