ASUS logo

ASUS ZenPad 10 ZD300CL-1A006A 4G Intel Atom® LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23279
Info modified on:
25 Jul 2023, 10:14:58
Short summary description ASUS ZenPad 10 ZD300CL-1A006A 4G Intel Atom® LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Black:

ASUS ZenPad 10 ZD300CL-1A006A, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 5.0, Black

Long summary description ASUS ZenPad 10 ZD300CL-1A006A 4G Intel Atom® LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Black:

ASUS ZenPad 10 ZD300CL-1A006A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.83 GHz, Processor family: Intel Atom®, Processor: Z3560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 500 g. Operating system installed: Android 5.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.