ASUS logo

ASUS MeMO Pad 7 ME572C-1A005A Intel Atom® 16 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23178
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad 7 ME572C-1A005A Intel Atom® 16 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android Black:

ASUS MeMO Pad 7 ME572C-1A005A, 17.8 cm (7"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black

Long summary description ASUS MeMO Pad 7 ME572C-1A005A Intel Atom® 16 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android Black:

ASUS MeMO Pad 7 ME572C-1A005A. Display diagonal: 17.8 cm (7"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.83 GHz, Processor family: Intel Atom®, Processor: Z3560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 269 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.