ASUS logo

ASUS W7S-3P193E, NL Intel® Core™2 Duo T7500 33.8 cm (13.3") 1.5 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55978
Info modified on:
25 Jan 2025, 22:38:31
Short summary description ASUS W7S-3P193E, NL Intel® Core™2 Duo T7500 33.8 cm (13.3") 1.5 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Business:

ASUS W7S-3P193E, NL, Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1.5 GB, 160 GB

Long summary description ASUS W7S-3P193E, NL Intel® Core™2 Duo T7500 33.8 cm (13.3") 1.5 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Business:

ASUS W7S-3P193E, NL. Processor family: Intel® Core™2 Duo, Processor: T7500, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8400M. Operating system installed: Windows Vista Business. Weight: 1.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.