ASUS Zenbook S 13 OLED UM5302LA-OLED-LX731X, AMD Ryzen™ 7, 3.3 GHz, 33.8 cm (13.3"), 2880 x 1800 pixels, 16 GB, 1 TB
ASUS Zenbook S 13 OLED UM5302LA-OLED-LX731X. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 7840U, Processor frequency: 3.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Beige