ASUS M515DA-BR389T, AMD Athlon Silver, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB
ASUS M515DA-BR389T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor: 3050U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Silver