ASUS logo

ASUS Vivobook 17 R754JA-AU305T Intel® Core™ i7 i7-1065G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42873
Info modified on:
22 Jan 2025, 05:42:27
Short summary description ASUS Vivobook 17 R754JA-AU305T Intel® Core™ i7 i7-1065G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

ASUS Vivobook 17 R754JA-AU305T, Intel® Core™ i7, 1.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 17 R754JA-AU305T Intel® Core™ i7 i7-1065G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

ASUS Vivobook 17 R754JA-AU305T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.