ASUS logo

ASUS F509JA-BR590T Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53466
Info modified on:
24 Jan 2025, 20:39:52
Short summary description ASUS F509JA-BR590T Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

ASUS F509JA-BR590T, Intel® Core™ i3, 1.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS F509JA-BR590T Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

ASUS F509JA-BR590T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.