ASUS logo

ASUS ProArt StudioBook Pro 15 W500G5T-HC004R Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69371
Info modified on:
14 Jun 2024, 02:03:48
Short summary description ASUS ProArt StudioBook Pro 15 W500G5T-HC004R Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Grey:

ASUS ProArt StudioBook Pro 15 W500G5T-HC004R, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description ASUS ProArt StudioBook Pro 15 W500G5T-HC004R Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Grey:

ASUS ProArt StudioBook Pro 15 W500G5T-HC004R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.