ASUS Vivobook 17 D712DA-BX160T-BE, AMD Ryzen™ 3, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 256 GB
ASUS Vivobook 17 D712DA-BX160T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Silver