ASUS logo

ASUS Zenbook 15 UX534FAC-A8085R Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37802
Info modified on:
09 Mar 2024, 14:26:42
Short summary description ASUS Zenbook 15 UX534FAC-A8085R Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

ASUS Zenbook 15 UX534FAC-A8085R, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 15 UX534FAC-A8085R Intel® Core™ i7 i7-10510U Laptop 39.6 cm (15.6") Full HD 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

ASUS Zenbook 15 UX534FAC-A8085R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.