ASUS StudioBook S W700G3P-AV031R-BE, Intel® Core™ i7, 2.2 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 16 GB, 1 TB
ASUS StudioBook S W700G3P-AV031R-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Grey, Turquoise