ASUS logo

ASUS Vivobook S14 S410UA-BV452T Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48866
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook S14 S410UA-BV452T Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S410UA-BV452T, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook S14 S410UA-BV452T Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S410UA-BV452T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.