ASUS logo

ASUS Vivobook S14 S410UA-0191B8130U Intel® Core™ i3 i3-8130U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7546
Info modified on:
29 Jan 2025, 19:48:02
Short summary description ASUS Vivobook S14 S410UA-0191B8130U Intel® Core™ i3 i3-8130U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S410UA-0191B8130U, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook S14 S410UA-0191B8130U Intel® Core™ i3 i3-8130U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S410UA-0191B8130U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.