ASUS Vivobook S15 S510UR-BR300T, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 10
ASUS Vivobook S15 S510UR-BR300T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930MX. Operating system installed: Windows 10. Product colour: Grey. Weight: 1.5 kg