ASUS logo

ASUS Vivobook S15 S510UR-37A93DB1 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") Full HD 6 GB 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38108
Info modified on:
26 Jan 2022, 13:54:08
Short summary description ASUS Vivobook S15 S510UR-37A93DB1 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") Full HD 6 GB 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Gold:

ASUS Vivobook S15 S510UR-37A93DB1, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS Vivobook S15 S510UR-37A93DB1 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") Full HD 6 GB 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Gold:

ASUS Vivobook S15 S510UR-37A93DB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930MX. Operating system installed: Windows 10. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.