ASUS logo

ASUS 90NB0DH1-P00010 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69439
Info modified on:
14 Mar 2024, 17:36:57
Short summary description ASUS 90NB0DH1-P00010 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:

ASUS 90NB0DH1-P00010, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, White, SDXC, HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C

Long summary description ASUS 90NB0DH1-P00010 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:

ASUS 90NB0DH1-P00010. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Product colour: White, Compatible memory cards: SDXC, Hub interfaces: HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.