ASUS logo

ASUS Vivobook Max X541SA-XX039T Intel® Celeron® N3060 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63901
Info modified on:
01 Feb 2025, 05:37:13
Short summary description ASUS Vivobook Max X541SA-XX039T Intel® Celeron® N3060 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:

ASUS Vivobook Max X541SA-XX039T, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541SA-XX039T Intel® Celeron® N3060 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:

ASUS Vivobook Max X541SA-XX039T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.