ASUS logo

ASUS Vivobook Max X541UV-XX040T Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47486
Info modified on:
22 Jan 2025, 04:55:04
Short summary description ASUS Vivobook Max X541UV-XX040T Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Gold:

ASUS Vivobook Max X541UV-XX040T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Max X541UV-XX040T Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Gold:

ASUS Vivobook Max X541UV-XX040T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 10. Product colour: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.