ASUS X550VX-DM111T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1980 x 1080 pixels, 8 GB, 256 GB
ASUS X550VX-DM111T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel