ASUS logo

ASUS Transformer Book T302CA-FL010R Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83862
Info modified on:
02 Jun 2025, 17:37:58
Short summary description ASUS Transformer Book T302CA-FL010R Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

ASUS Transformer Book T302CA-FL010R, Intel® Core™ m3, 0.9 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS Transformer Book T302CA-FL010R Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

ASUS Transformer Book T302CA-FL010R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.