ASUS logo

ASUS X751LX-T4048H Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64530
Info modified on:
22 Jan 2025, 05:10:38
Short summary description ASUS X751LX-T4048H Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Stainless steel:

ASUS X751LX-T4048H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.02 TB

Long summary description ASUS X751LX-T4048H Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Stainless steel:

ASUS X751LX-T4048H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.