ASUS logo

ASUS Transformer Book T100HA-FU102T Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB LPDDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82135
Info modified on:
23 Jan 2025, 18:56:12
Short summary description ASUS Transformer Book T100HA-FU102T Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB LPDDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Grey:

ASUS Transformer Book T100HA-FU102T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100HA-FU102T Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB LPDDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Grey:

ASUS Transformer Book T100HA-FU102T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: x5-Z8500, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.