ASUS logo

ASUS Transformer Book R104TAF-W10-DK082T Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140326
Info modified on:
22 Jan 2025, 06:01:59
Short summary description ASUS Transformer Book R104TAF-W10-DK082T Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Grey:

ASUS Transformer Book R104TAF-W10-DK082T, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book R104TAF-W10-DK082T Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Grey:

ASUS Transformer Book R104TAF-W10-DK082T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.