ASUS logo

ASUS Transformer Book T100TAF-BING-DK024B Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 32 GB eMMC Wi-Fi 4 (802.11n) Windows 8.1 with Bing Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68179
Info modified on:
14 Mar 2024, 19:31:49
Short summary description ASUS Transformer Book T100TAF-BING-DK024B Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 32 GB eMMC Wi-Fi 4 (802.11n) Windows 8.1 with Bing Grey:

ASUS Transformer Book T100TAF-BING-DK024B, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100TAF-BING-DK024B Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 32 GB eMMC Wi-Fi 4 (802.11n) Windows 8.1 with Bing Grey:

ASUS Transformer Book T100TAF-BING-DK024B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.