ASUS Transformer Book T300FA-FE001H, Intel® Core™ M, 0.8 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 564 GB
ASUS Transformer Book T300FA-FE001H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 564 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Blue, Silver