ASUS X453MA-WX217D, Intel® Celeron®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS X453MA-WX217D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White