ASUS R752LD-T6043H, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 8 GB, 500 GB, Windows 8.1
ASUS R752LD-T6043H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2.8 kg