ASUS Vivobook F200CA-KX078H, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS Vivobook F200CA-KX078H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black. Weight: 1.24 kg