ASUS logo

ASUS R505CB-XX454H Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88715
Info modified on:
22 Jan 2025, 05:40:43
Short summary description ASUS R505CB-XX454H Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS R505CB-XX454H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS R505CB-XX454H Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS R505CB-XX454H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.