ASUS A75VJ-TY085H, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB
ASUS A75VJ-TY085H. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Brown