ASUS logo

ASUS X54C-SX496V Intel® Core™ i3 i3-2370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43151
Info modified on:
27 Jan 2025, 08:45:29
Short summary description ASUS X54C-SX496V Intel® Core™ i3 i3-2370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

ASUS X54C-SX496V, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X54C-SX496V Intel® Core™ i3 i3-2370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

ASUS X54C-SX496V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.