ASUS logo

ASUS K43E Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162198
Info modified on:
22 Jan 2025, 05:04:44
Short summary description ASUS K43E Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

ASUS K43E, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K43E Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

ASUS K43E. Processor family: Intel® Core™ i5, Processor: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.