ASUS ROG GR6-R024M, 2.2 GHz, Intel® Core™ i5, i5-5200U, 8 GB, 1 TB, FreeDOS
ASUS ROG GR6-R024M. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-5200U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Operating system installed: FreeDOS. Power supply: 120 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black, Red