ASUS logo

ASUS VivoPC VM62N-G005M Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM62N-G005M Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Mini PC Black:

ASUS VivoPC VM62N-G005M, 1.9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 500 GB, FreeDOS

Long summary description ASUS VivoPC VM62N-G005M Intel® Core™ i3 i3-4030U 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Mini PC Black:

ASUS VivoPC VM62N-G005M. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: FreeDOS. Power supply: 90 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.