ASUS logo

ASUS XA01 ROG Strix Flare keyboard Gaming USB QWERTY English Grey

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57452
Info modified on:
30 Sept 2021, 14:06:02
Short summary description ASUS XA01 ROG Strix Flare keyboard Gaming USB QWERTY English Grey:

ASUS XA01 ROG Strix Flare, Wired, USB, Mechanical, QWERTY, RGB LED, Grey

Long summary description ASUS XA01 ROG Strix Flare keyboard Gaming USB QWERTY English Grey:

ASUS XA01 ROG Strix Flare. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard: QWERTY. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.