ASUS logo

ASUS ROG MAXIMUS Z790 HERO Intel Z790 LGA 1700 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5000
Info modified on:
30 Oct 2024, 13:09:28
Short summary description ASUS ROG MAXIMUS Z790 HERO Intel Z790 LGA 1700 ATX:

ASUS ROG MAXIMUS Z790 HERO, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, DDR5-SDRAM, 128 GB

Long summary description ASUS ROG MAXIMUS Z790 HERO Intel Z790 LGA 1700 ATX:

ASUS ROG MAXIMUS Z790 HERO. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR5-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.