ASUS logo

ASUS PRO Q570M-C/CSM Intel Q570 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235076
Info modified on:
30 Oct 2024, 13:03:50
Short summary description ASUS PRO Q570M-C/CSM Intel Q570 LGA 1200 (Socket H5) micro ATX:

ASUS PRO Q570M-C/CSM, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS PRO Q570M-C/CSM Intel Q570 LGA 1200 (Socket H5) micro ATX:

ASUS PRO Q570M-C/CSM. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Maximum resolution: 4096 x 2304 pixels. HDMI version: 1.4/2.0

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.