ASUS logo

ASUS TUF GAMING H570-PRO WIFI Intel H570 LGA 1200 (Socket H5) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161032
Info modified on:
30 Oct 2024, 13:05:23
Short summary description ASUS TUF GAMING H570-PRO WIFI Intel H570 LGA 1200 (Socket H5) ATX:

ASUS TUF GAMING H570-PRO WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF GAMING H570-PRO WIFI Intel H570 LGA 1200 (Socket H5) ATX:

ASUS TUF GAMING H570-PRO WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.